Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.22
|
958
in stock
|
Buy Now | |
Newark Electronics
from US$13.06
|
958
in stock
|
Buy Now | |
Rapid Electronics
from US$12.60
|
958
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
958
in stock
|
Buy Now | |
Farnell
from US$13.27
|
771
in stock
|
Buy Now | |
Heilind Electronics
from US$11.61
|
307
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.61
|
102
in stock
|
Buy Now | |
Avnet America
from US$9.79
|
-
|
Buy Now | |
TE Store
from US$15.37
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Signal Positions | 72 |
Number of Rows | 4 |
Mating & Unmating Configuration | Sequencing |
Board-to-Board Configuration | Right Angle |
Row-to-Row Spacing | .1in, 2.54mm |
Number of Positions | 72 |
Contact Mating Area Plating Material | Noble Metal |
Contact Termination Area Plating Material | Tin |
Power Contact Material | Tin |
Contact Retention | Without |
Contact Current Rating (Max) | 50A |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Operating Voltage | 60VDC, 60VAC |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Packaging Method | Package |
Connector System | Board-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Product Type | Header |
Sealable | No |
Termination Post & Tail Length | 4.45mm, .175in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Power To The Board Mbxle R/A Hdr 72S |Amp Te Connectivity 6450831-5 | Newark Electronics |
Power to the Board MBXLE R/A HDR 72S | Rapid Electronics |
TE Connectivity MBXLE R/A HDR 72S Board Connector 72 Con | Distrelec |
BACKPLANE CONN, PLUG, 72POS, THT | Farnell |
| Heilind Electronics |
Conn Power PL 72Signal POS Solder RA Thru-Hole 1Port | Avnet America |
Special Order: MBXLE R/A HDR 72S Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 72 Centerline (Pitch): 2.54 mm Connector Assembly Plug Board-to-Board 72 | Rectangular Power Connector | Part Number: 6450831-5 | Internal Number: 6450831-5 | 2.54 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XLE Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM XLE Series |
---|---|
No. of Contacts | 72Contacts |
Pitch Spacing | 2.54mm |
Gender | Plug |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Row Pitch | 2.54mm |
Contact Material | Copper Alloy |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6450831-5?
Additional datasheets, footprints and schematics for 6450831-5 are listed on our Part Details page. You can also find images and similar parts to 6450831-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450831-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450831-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450831-5 fall under?
The 6450831-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450831-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450831-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450831-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450831-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6450831-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450831-5 often in real-time on the comparison pages.
What if I can't find stock of 6450831-5?
You can fill out our help required form which you can use to request a quote for 6450831-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.