Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 8 |
---|---|
Row-to-Row Spacing | 2.54mm, .1in |
Number of Rows | 4 |
Board-to-Board Configuration | Right Angle |
Number of Positions | 12 |
Number of Power Positions | 4 |
PCB Mount Orientation | Right Angle |
Power Contact Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 3µin, .076µm |
Contact Retention | Without |
Underplate Material Thickness | 4.45µm |
Contact Current Rating (Max) | 50A |
Contact Mating Area Plating Material | Noble Metal |
Operating Voltage | 60VAC, 60VDC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 2.92mm, .1in, 2.54mm, .115in |
Housing Material | High Temperature Thermoplastic |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Sealable | No |
Connector System | Board-to-Board |
Contact Type | Pin |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .175in, 4.45mm |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Mbxl R/A Hdr 2Lp + 8S + 2Lp |Amp Te Connectivity 6450830-1 | Newark Electronics |
Conn Power PL 4Power/8Signal POS Solder RA Thru-Hole 40 Terminal 1 Port | Avnet America |
MBXL R/A HDR 2LP plus 8S plus 2LP, Rectangular Power Connectors | TE Connectivity 6450830-1 | RS Americas |
Special Order: MBXL R/A HDR 2LP + 8S + 2LP Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 12 Centerline (Pitch): 2.54 mm 2.92 mm Header Plug Board-to-Board 12 | Rectangular Power Connector | Part Number: 6450830-1 | Internal Number: 6450830-1 | 2.54 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XL Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM XL Series |
---|---|
No. of Contacts | 12Contacts |
Pitch Spacing | 2.54mm |
Gender | Plug |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Row Pitch | 2.54mm |
Contact Material | Copper Alloy |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6450830-1?
Additional datasheets, footprints and schematics for 6450830-1 are listed on our Part Details page. You can also find images and similar parts to 6450830-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450830-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450830-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450830-1 fall under?
The 6450830-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450830-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450830-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450830-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450830-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 6450830-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450830-1 often in real-time on the comparison pages.
What if I can't find stock of 6450830-1?
You can fill out our help required form which you can use to request a quote for 6450830-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.