Status: | Unknown |
---|---|
Series: | MULTI-BEAM XLE Series |
RoHS: | Compliant |
Prices starting from US$6.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.81
|
3,444
in stock
|
Buy Now | |
Newark Electronics
from US$7.78
|
3,444
in stock
|
Buy Now | |
Rapid Electronics
from US$8.30
|
3,444
in stock
|
Buy Now | |
Chip One Stop
from US$6.53
|
3,444
in stock
|
Buy Now | |
Future Electronics
from US$7.64
|
2
in stock
|
Buy Now | |
Avnet America
from US$6.44
|
-
|
Buy Now | |
RS Americas
from US$10.10
|
-
|
Buy Now |
No. of Contacts | 24Contacts |
---|---|
Product Range | MULTI-BEAM XLE Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 2.92mm |
Gender | Plug |
Contact Gender | Pin |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Power To The Board Mbxl Vert Hdr 6 Lp |Amp Te Connectivity 6450813-2 | Newark Electronics |
Power to the Board MBXL VERT HDR 6 LP | Rapid Electronics |
TE Connectivity MBXL VERT HDR 6 LP Board Connector 6 Con | Distrelec |
Multi Beam XLE Vertical Power Only Plug Assembly 6LP | Future Electronics |
Conn Power | Avnet America |
MBXL VERT HDR 6 LP | TE Connectivity 6450813-2 | RS Americas |
Where can I find additional details, specifications and documents for a 6450813-2.?
Additional datasheets, footprints and schematics for 6450813-2. are listed on our Part Details page. You can also find images and similar parts to 6450813-2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450813-2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450813-2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450813-2. fall under?
The 6450813-2. is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450813-2. when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450813-2. you can contact the distributor directly for product support, shipping queries etc.
Is the 6450813-2. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6450813-2. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 6450813-2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450813-2. often in real-time on the comparison pages.
What if I can't find stock of 6450813-2.?
You can fill out our help required form which you can use to request a quote for 6450813-2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.