Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.33
|
1,941
in stock
|
Buy Now | |
Newark Electronics
from US$7.61
|
1,941
in stock
|
Buy Now | |
Rapid Electronics
from US$6.51
|
1,941
in stock
|
Buy Now | |
Chip One Stop
from US$6.31
|
1,941
in stock
|
Buy Now | |
Farnell
from US$13.17
|
1,560
in stock
|
Buy Now | |
Avnet America
from US$6.30
|
-
|
Buy Now | |
RS Americas
from US$9.89
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 1mm, .039in |
---|---|
Number of Power Positions | 7 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Number of Rows | 4 |
Number of Positions | 31 |
Number of Signal Positions | 24 |
Mating & Unmating Configuration | Sequencing |
Contact Mating Area Plating Thickness | .076µm, 2.99µin |
Contact Mating Area Plating Material | Noble Metal |
Power Contact Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Current Rating (Max) | 42A |
Underplate Material Thickness | 3.02µm |
Operating Voltage | 60VDC, 200VDC, 300VAC, 300VDC, 60VAC, 200VAC |
Housing Color | Black |
Centerline (Pitch) | 7.62mm, 6.35mm, .1in, .3in, 2.54mm, .25in |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
PCB Mount Retention | With |
Mating Retention Type | Action/Compliant Tail |
PCB Mount Retention Type | Action/Compliant Tail |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Connector System | Board-to-Board |
Product Type | Connector Assembly |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Socket |
Termination Post & Tail Length | .119in, 3.02mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power To The Board Mbxl R/A Rcpt 3Acp+4P+24S |Amp Te Connectivity 6450578-1 | Newark Electronics |
Power to the Board MBXL R/A RCPT 3ACP+4P+24S | Rapid Electronics |
TE Connectivity MBXL R/A RCPT 3ACP+4P+24S Board Connecto | Distrelec |
BACKPLANE CONN, RCPT, 31POS, PRESS-FIT | Farnell |
Conn Power RCP 7Power/24Signal POS Press Fit RA Thru-Hole 52 Terminal 1 Port | Avnet America |
MBXL R/A RCPT 3ACP plus 4P plus 24S, Rectangular Power Connectors | TE Connectivity 6450578-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XL Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM XL Series |
---|---|
No. of Contacts | 31Contacts |
Pitch Spacing | - |
Gender | Receptacle |
Contact Termination Type | Press-Fit |
No. of Rows | 4Rows |
Row Pitch | 1mm |
Contact Material | Copper Alloy |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6450578-1?
Additional datasheets, footprints and schematics for 6450578-1 are listed on our Part Details page. You can also find images and similar parts to 6450578-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450578-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450578-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450578-1 fall under?
The 6450578-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450578-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450578-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450578-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450578-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6450578-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450578-1 often in real-time on the comparison pages.
What if I can't find stock of 6450578-1?
You can fill out our help required form which you can use to request a quote for 6450578-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.