Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 16 |
---|---|
Number of Rows | 4 |
Number of Power Positions | 2 |
Number of Positions | 18 |
Row-to-Row Spacing | 2.54mm, .1in |
Mating & Unmating Configuration | Sequencing |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 3.02µm |
Contact Mating Area Plating Material | Noble Metal |
Contact Current Rating (Max) | 42A |
Power Contact Material | Tin |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Operating Voltage | 60VDC, 60VAC |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .1in, 2.54mm |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
PCB Mount Retention Type | Boardlock, Action/Compliant Tail |
Mating Retention Type | Action/Compliant Tail, Boardlock |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Contact Type | Socket |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Termination Post & Tail Length | .119in, 3.02mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power To The Board 1P 16S 1P Mbxl R/A Rcpt |Amp Te Connectivity 6450570-9 | Newark Electronics |
Conn Power RCP 2Power/16Signal POS Press Fit RA Thru-Hole 32 Terminal 1 Port | Avnet America |
Special Order: MBXL R/A RCPT 1P+16S+1P Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 18 Centerline (Pitch): 2.54 mm Header Receptacle Board-to-Board 18 | Rectangular Power Connector | Part Number: 6450570-9 | Internal Number: 6450570-9 | 2.54 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XL Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM XL Series |
---|---|
No. of Contacts | 18Contacts |
Pitch Spacing | 2.54mm |
Gender | Receptacle |
Contact Termination Type | Press-Fit |
No. of Rows | 4Rows |
Row Pitch | 2.54mm |
Contact Material | Copper Alloy |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6450570-9?
Additional datasheets, footprints and schematics for 6450570-9 are listed on our Part Details page. You can also find images and similar parts to 6450570-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450570-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450570-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450570-9 fall under?
The 6450570-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450570-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450570-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450570-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450570-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 6450570-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450570-9 often in real-time on the comparison pages.
What if I can't find stock of 6450570-9?
You can fill out our help required form which you can use to request a quote for 6450570-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.