Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.26
PCB Mount Orientation | Right Angle |
---|---|
Number of Signal Positions | 24 |
Number of Rows | 4 |
Board-to-Board Configuration | Right Angle |
Row-to-Row Spacing | .1in, 2.54mm |
Number of Power Positions | 2 |
Number of Positions | 26 |
Contact Current Rating (Max) | 42A |
Underplate Material Thickness | 4.45µm |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 3µin, .076µm |
Contact Retention | Without |
Power Contact Material | Tin |
Contact Mating Area Plating Material | Noble Metal |
Operating Voltage | 60VAC, 60VDC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | High Temperature Thermoplastic |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Mating Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Contact Type | Pin |
Connector System | Board-to-Board |
Product Type | Header |
Termination Post & Tail Length | .175in, 4.45mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Mbxl R/A Hdr 1P+24S+1P |Amp Te Connectivity 6450530-8 | Newark Electronics |
Power to the Board MBXL R/A HDR 1P+24S+1P | Rapid Electronics |
TE Connectivity MBXL R/A HDR 1P+24S+1P Board Connector 2 | Distrelec |
Conn Power HDR 2Power/24Signal POS Press RA Thru-Hole 1Port | Avnet America |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XL Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM XL Series |
---|---|
No. of Contacts | 26Contacts |
Pitch Spacing | 2.54mm |
Gender | Plug |
Contact Termination Type | Press-Fit |
No. of Rows | 4Rows |
Row Pitch | 2.54mm |
Contact Material | Copper Alloy |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6450530-8?
Additional datasheets, footprints and schematics for 6450530-8 are listed on our Part Details page. You can also find images and similar parts to 6450530-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450530-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450530-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450530-8 fall under?
The 6450530-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450530-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450530-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450530-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450530-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6450530-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450530-8 often in real-time on the comparison pages.
What if I can't find stock of 6450530-8?
You can fill out our help required form which you can use to request a quote for 6450530-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.