Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.97
|
219
in stock
|
Buy Now | |
Rapid Electronics
from US$7.76
|
219
in stock
|
Buy Now | |
Chip One Stop
from US$8.21
|
219
in stock
|
Buy Now | |
Farnell
from US$15.44
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$5.99
|
-
|
Buy Now | |
Future Electronics
from US$7.55
|
-
|
Buy Now | |
Avnet America
from US$7.17
|
-
|
Buy Now | |
RS Americas
from US$11.24
|
-
|
Buy Now | |
TE Store
from US$14.71
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating & Unmating Configuration | Sequencing |
---|---|
Board-to-Board Configuration | Right Angle |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Mount Orientation | Right Angle |
Number of Rows | 4 |
Number of Signal Positions | 24 |
Number of Positions | 31 |
Number of Power Positions | 7 |
Contact Mating Area Plating Material | Noble Metal |
Underplate Material Thickness | 3.43µm |
Contact Current Rating (Max) | 42A |
Power Contact Material | Tin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Operating Voltage | 300VDC, 60VDC, 60VAC, 300VAC, 200VDC, 200VAC |
Centerline (Pitch) | .25in, 7.62mm, 6.35mm, .1in, .3in, 2.54mm |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Socket |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Sealable | No |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Power to the Board R/A RCPT 3ACP+24S+4P MBXL | Rapid Electronics |
TE Connectivity MBXL R/A RCPT 3ACP+24S+4P Board Connecto | Distrelec |
BACKPLANE PC BOARD CONNECTORS | Farnell |
No. Of Contacts:31Contacts | Newark Electronics |
31 Position LS=2.54mm Right Angle Blindmate MultiBeam XL Receptacle | Future Electronics |
Conn Power RCP 7Power/24Signal POS Solder RA Thru-Hole 80 Terminal 1 Port | Avnet America |
MBXL R/A RCPT 3ACP plus 24S plus 4P, Rectangular Power Connectors | TE Connectivity 6450370-5 | RS Americas |
Special Order: MBXL R/A RCPT 3ACP+24S+4P Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 31 Centerline (Pitch): 6.35 mm 7.62 mm 2.54 mm Header Receptacle Board-to-Board 31 | Rectangular Power Connector | Part Number: 6450370-5 | Internal Number: 6450370-5 | 6.35 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6450370-5?
Additional datasheets, footprints and schematics for 6450370-5 are listed on our Part Details page. You can also find images and similar parts to 6450370-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450370-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450370-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450370-5 fall under?
The 6450370-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450370-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450370-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450370-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450370-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 6450370-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450370-5 often in real-time on the comparison pages.
What if I can't find stock of 6450370-5?
You can fill out our help required form which you can use to request a quote for 6450370-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.