Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.70
|
9,504
in stock
|
Buy Now | |
Newark Electronics
from US$7.71
|
9,504
in stock
|
Buy Now | |
Rapid Electronics
from US$6.52
|
9,504
in stock
|
Buy Now | |
Chip One Stop
from US$4.32
|
9,504
in stock
|
Buy Now | |
Farnell
from US$12.98
|
7,610
in stock
|
Buy Now | |
Avnet America
from US$6.01
|
-
|
Buy Now |
Row-to-Row Spacing | .1in, 2.54mm |
---|---|
Number of Rows | 4 |
Number of Power Positions | 6 |
Board-to-Board Configuration | Right Angle |
Number of Positions | 30 |
Mating & Unmating Configuration | Sequencing |
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 24 |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Contact Mating Area Plating Material | Noble Metal |
Power Contact Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 42A |
Contact Retention | Without |
Underplate Material Thickness | 4.45µm |
Operating Voltage | 300VAC, 60VAC, 60VDC, 300VDC, 200VAC, 200VDC |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .1in, .3in, 2.54mm, 6.35mm, .25in, 7.62mm |
Housing Color | Black |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Connector System | Board-to-Board |
Product Type | Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Contact Type | Pin |
Termination Post & Tail Length | 4.45mm, .175in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power To The Board Mbxl R/A Hdr 3Acp+1P+24S+2P |Amp Te Connectivity 6450330-4 | Newark Electronics |
Power to the Board MBXL R/A HDR 3ACP+1P+24S+2P | Rapid Electronics |
TE Connectivity MBXL R/A HDR 3ACP+1P+24S+2P Board Connec | Distrelec |
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell |
Where can I find additional details, specifications and documents for a 6450330-4?
Additional datasheets, footprints and schematics for 6450330-4 are listed on our Part Details page. You can also find images and similar parts to 6450330-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450330-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450330-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450330-4 fall under?
The 6450330-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450330-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450330-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450330-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450330-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6450330-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450330-4 often in real-time on the comparison pages.
What if I can't find stock of 6450330-4?
You can fill out our help required form which you can use to request a quote for 6450330-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.