Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.60
|
21,644
in stock
|
Buy Now | |
Newark Electronics
from US$3.75
|
21,644
in stock
|
Buy Now | |
Rapid Electronics
from US$3.70
|
21,644
in stock
|
Buy Now | |
Chip One Stop
from US$2.00
|
21,644
in stock
|
Buy Now | |
Farnell
from US$3.90
|
17,340
in stock
|
Buy Now | |
Avnet Asia
from US$3.03
|
1,056
in stock
|
Buy Now | |
Future Electronics
from US$2.78
|
-
|
Buy Now | |
Avnet America
from US$2.63
|
-
|
Buy Now | |
RS Americas
from US$4.33
|
-
|
Buy Now | |
TE Store
from US$3.94
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 3 |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Number of Positions | 3 |
Contact Mating Area Plating Material | Noble Metal |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 42A |
Power Contact Material | Tin |
Underplate Material Thickness | 4.19µm |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Operating Voltage | 300VAC, 300VDC |
Housing Color | Black |
Centerline (Pitch) | .3in, 7.62mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | High Temperature Thermoplastic |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Mating Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Circuit Application | Power & Signal |
Packaging Method | Box |
Product Type | Header |
Connector System | Board-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Contact Type | Pin |
Termination Post & Tail Length | .165in, 4.19mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Power To The Board R/A Hdr 3Acp+0P |Amp Te Connectivity 6450123-3 | Newark Electronics |
Power to the Board R/A HDR 3ACP+0P | Rapid Electronics |
TE Connectivity - AMP PWR CONN MBXL R/A HDR 3ACP+0P | Distrelec |
BACKPLANE CONN, PLUG, 3POS, THT | Farnell |
Conn Power HDR 3 POS 2.54mm Solder RA Thru-Hole 3 Terminal 1 Port | Avnet Asia |
MBXL R/A HDR 3ACP plus 0P, Rectangular Power Connectors | TE Connectivity 6450123-3 | RS Americas |
MBXL R/A HDR 3ACP+0P Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 3 Centerline (Pitch): 7.62 mm Header Plug Board-to-Board 3 | Rectangular Power Connector | Part Number: 6450123-3 | Internal Number: 6450123-3 | 7.62 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XL Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM XL Series |
---|---|
No. of Contacts | 3Contacts |
Pitch Spacing | 7.62mm |
Gender | Plug |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Row Pitch | - |
Contact Material | Copper Alloy |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6450123-3?
Additional datasheets, footprints and schematics for 6450123-3 are listed on our Part Details page. You can also find images and similar parts to 6450123-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450123-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450123-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450123-3 fall under?
The 6450123-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450123-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450123-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450123-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450123-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6450123-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450123-3 often in real-time on the comparison pages.
What if I can't find stock of 6450123-3?
You can fill out our help required form which you can use to request a quote for 6450123-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.