Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 48V |
---|---|
Current Type | DC |
Fan Frame Size | 172mm |
External Depth | 51mm |
Flow Rate - Imperial | 283cu.ft/min |
Flow Rate - Metric | 480m³/h |
Noise Rating | 63dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
Ball bearing axial fan,172mm 48V 26W | RS |
Ebm Papst |Ebm-Papst 6448H | Newark Electronics |
DC Fan Ball Bearing 48V 26W 4000RPM 282.5CFM 63dB Flange Mount | Avnet America |
DC Fan, 48V, 172x150x51mm, Obround, 283CFM, 63dBA, 26W, 4000RPM, Flat Plugs | ebm-papst 6448H | RS Americas |
ebmpapst Axial Fan DC Ball 172x150x51mm 48V 4000min -1 460m³/h 2-Pin Stranded Wire | Distrelec |
DC Fans Tubeaxial Fan, 172x150x51mm, 48VDC, 282.5CFM, 26W, 63dBA, 4000RPM, Ball Bearing | Sager |
Where can I find additional details, specifications and documents for a 6448H?
Additional datasheets, footprints and schematics for 6448H are listed on our Part Details page. You can also find images and similar parts to 6448H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6448H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6448H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6448H fall under?
The 6448H is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 6448H when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6448H you can contact the distributor directly for product support, shipping queries etc.
Is the 6448H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6448H have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 6448H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6448H often in real-time on the comparison pages.
What if I can't find stock of 6448H?
You can fill out our help required form which you can use to request a quote for 6448H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.