Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6448296004,
7-1198999-7 |
No distributors results available
Shrink Ratio | 5:1 |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Fluid Type | Typical Automotive Fluids, Water |
Flexibility | Semi-Rigid |
Recovered Inside Diameter (Max) | 1.7mm, .067in |
Expanded Inside Diameter (Min) | .425in, 10.8mm |
Recovered Wall Thickness (Tolerance) | 1.4mm, .0551in |
Cut Length | 37mm, 1.457in |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Asia, EMEA |
Product Family | RBK-ILS |
Wall Type | Dual |
Operating Temperature Range | -40 – 125°C |
Fluid Resistance | Moisture/Spray Protection |
Shrink Temperature (Min) | 135°C |
Resistant To | Fluids, Abrasion |
Flammability | Flame-Retardant |
Recovery Temperature | 110°C |
Where can I find additional details, specifications and documents for a 6448296004?
Additional datasheets, footprints and schematics for 6448296004 are listed on our Part Details page. You can also find images and similar parts to 6448296004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6448296004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6448296004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6448296004 fall under?
The 6448296004 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6448296004 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6448296004 you can contact the distributor directly for product support, shipping queries etc.
Is the 6448296004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6448296004 have stock available?
There is no stock from authorised distributors for 6448296004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6448296004 often in real-time on the comparison pages.
What if I can't find stock of 6448296004?
You can fill out our help required form which you can use to request a quote for 6448296004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.