Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.00
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
4,559
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
4,559
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
2,000
in stock
|
Buy Now | |
TE Store
from US$0.52
|
1,015
in stock
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 7 |
Number of Rows | 1 |
Number of Loaded Positions | 6 |
Number of Power Positions | 7 |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 2.54µin, 100µm |
Contact Layout | Inline |
Contact Retention | Without |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Height | .574in, 14.605mm |
Length | 1.092in, 27.74mm |
Mating Post Length | .45in, 11.43mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Right Angle Bending Side | Rear |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Polyester - GF |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention Type | Friction Lock |
Mating Retention | With |
Mating Alignment | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Number of Blocked Positions | 1 |
Packaging Quantity | 1 |
Packaging Method | Package |
Housing Type | Plug |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Contact Type | Tab |
Connector System | Wire-to-Board |
Product Type | Header |
Termination Post & Tail Length | 3.81mm, .15in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
07P Mta156 Hdr Assy R/A W/O#4 Rohs Compliant: Yes |Amp Te Connectivity 644699-2 | Newark Electronics |
Conn Wire to Board HDR 7 POS 3.96mm Solder RA Thru-Hole | Avnet America |
TE Connectivity 07P MTA156 HDR ASSY R/A W/O%234 Headers & | Distrelec |
07P MTA156 HDR ASSY R/A W/O#4 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 7 | Rectangular Power Connector | Part Number: 644699-2 | Internal Number: 644699-2 | 3.96 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 644699-2?
Additional datasheets, footprints and schematics for 644699-2 are listed on our Part Details page. You can also find images and similar parts to 644699-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 644699-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 644699-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 644699-2 fall under?
The 644699-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 644699-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 644699-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 644699-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 644699-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 644699-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 644699-2 often in real-time on the comparison pages.
What if I can't find stock of 644699-2?
You can fill out our help required form which you can use to request a quote for 644699-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.