Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
PCB Mount Orientation | Right Angle |
---|---|
Row-to-Row Spacing | .053mm, 1.35in |
Number of Rows | 2 |
Number of Power Positions | 8 |
Number of Positions | 8 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Thickness | 3.81 – 8.89µin, 150 – 350µm |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Thickness | 150 – 350µin, 3.81 – 8.89µm |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Mating Post Length | .28in, 7.11mm |
Length | 23.88mm, .94in |
Operating Voltage | 600VAC |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3mm, .118in |
Housing Color | Natural |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
UL Rating | Recognized |
PCB Mount Alignment | Without |
Mating Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 100 |
Contact Type | Tab |
Housing Type | Plug |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | .15in, 3.81mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
08P DUAL ROW R/A SHRD HDR SPCL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 8 | Rectangular Power Connector | Part Number: 644590-1 | Internal Number: 644590-1 | 3 mm | TE Connectivity | TE Store |
08P Dual Row R/A Shrd Hdr Spcl Rohs Compliant: Yes |Amp Te Connectivity 644590-1 | Newark Electronics |
Conn Wire to Board HDR 8 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 644590-1?
Additional datasheets, footprints and schematics for 644590-1 are listed on our Part Details page. You can also find images and similar parts to 644590-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 644590-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 644590-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 644590-1 fall under?
The 644590-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 644590-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 644590-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 644590-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 644590-1 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 644590-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 644590-1 often in real-time on the comparison pages.
What if I can't find stock of 644590-1?
You can fill out our help required form which you can use to request a quote for 644590-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.