Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 10 |
Number of Rows | 4 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Blue |
Centerline (Pitch) | 5.08mm, .2in |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector & Housing Type | Plug |
製品タイプ | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
609-1003Lf = Pcb Idc P 10 St .062 |Amp Te Connectivity 6437006-5 | Newark Electronics |
Conn IDC Connector M 10 POS 2.54mm IDT RA Cable Mount | Avnet America |
CONNECTOR, IDC, TRANSITION, 10WAY | element14 |
Special Order: 609-1003LF = PCB IDC P 10 ST .062 Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 5.08 mm Centerline (Pitch): .2 in PCB Mount Orientation: Vertical Wire-to-Board 10 5.08 mm .2" | Ribbon Cable Connector | Part Number: 6437006-5 | Internal Number: 6437006-5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | 609 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Plug |
Product Range | 609 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 4Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (12-Jan-2017) |
Connector Mounting Orientation | Cable |
Contact Current Rating | 1A |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Lead Spacing | 1.27mm |
Material | Glass reinforced thermo plastic |
No. of Mating Cycles | 200 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Row Pitch | 2.54mm |
Termination Method | Solder |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 6437006-5?
Additional datasheets, footprints and schematics for 6437006-5 are listed on our Part Details page. You can also find images and similar parts to 6437006-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6437006-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6437006-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6437006-5 fall under?
The 6437006-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6437006-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6437006-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6437006-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6437006-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TE Store and Farnell have stock available or on a lead time for 6437006-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6437006-5 often in real-time on the comparison pages.
What if I can't find stock of 6437006-5?
You can fill out our help required form which you can use to request a quote for 6437006-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.