Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 8Contacts |
---|---|
Connector Type | SIP Socket |
Pitch Spacing | 2.54mm |
Contact Material | Beryllium Copper |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
Sip Socket, 8 Position, Through Hole | Newark Electronics |
Conn SIP Socket SKT 8 POS 2.54mm Solder ST Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 643640-1?
Additional datasheets, footprints and schematics for 643640-1 are listed on our Part Details page. You can also find images and similar parts to 643640-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643640-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643640-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643640-1 fall under?
The 643640-1 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 643640-1 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643640-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643640-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 643640-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 643640-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643640-1 often in real-time on the comparison pages.
What if I can't find stock of 643640-1?
You can fill out our help required form which you can use to request a quote for 643640-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.