Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.18
|
4
in stock
|
Buy Now | |
TTI Europe
from US$0.57
|
22,800
in stock
|
Buy Now | |
TE Store
from US$0.66
|
750
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
62
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
62
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
element14
from US$0.69
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now | |
Distrelec
from US$1.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Loaded Positions | 3 |
Number of Positions | 5 |
Number of Power Positions | 5 |
Number of Signal Positions | 0 |
Number of Rows | 1 |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Layout | Inline |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Contact Retention | Without |
Contact Base Material | Copper Alloy |
PCB Thickness (Recommended) | 3.48mm, .12in |
Mating Post Length | .4in, 10.16mm |
Length | 19.81mm |
Height | 10.8mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic Polyester |
CSA Rating | Certified |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Retention Type | Friction Lock |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | Without |
Panel Mount Feature | Without |
Mating Retention | With |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Number of Blocked Positions | 2 |
Packaging Method | Package |
Packaging Quantity | 1000 |
Product Type | Header |
Contact Type | Tab, Pin |
Housing Type | Plug |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.81mm, .15in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
05P MTA156 HDR STR ASSY | TTI Europe |
05P MTA156 HDR ASSY W/O#2&4 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 5 | Rectangular Power Connector | Part Number: 643495-2 | Internal Number: 643495-2 | 3.96 mm | TE Connectivity | TE Store |
Headers&Wire Housings HEADER ASSY 5 POS | Rapid Electronics |
Connector, Header, 3 Position, 1Row, 3.96Mm | Newark Electronics |
MTA-156 5 Position Through-Hole Single Row Straight Wire to Board Header | Future Electronics |
Conn Wire to Board HDR 5 POS 3.96mm Solder ST Thru-Hole Loose Piece | Avnet America |
CONNECTOR, HEADER, 3.96MM, 5WAY | element14 |
TE Connectivity - AMP PWR CONN 05P MTA156 HDR ASSY W/O%232&4 | Distrelec |
Where can I find additional details, specifications and documents for a 643495-2?
Additional datasheets, footprints and schematics for 643495-2 are listed on our Part Details page. You can also find images and similar parts to 643495-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643495-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643495-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643495-2 fall under?
The 643495-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643495-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643495-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 643495-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643495-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 643495-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643495-2 often in real-time on the comparison pages.
What if I can't find stock of 643495-2?
You can fill out our help required form which you can use to request a quote for 643495-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.