Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Color | Natural |
---|---|
Material | Nylon |
Agency/Standard | UL, CSA |
Comment | Strain relief part number represents one half of a strain relief. Two of a part number are required per connector. |
Packaging Quantity | 200 |
Packaging Method | Bag |
Product Type | Accessory |
Insert Supplied | Yes |
Accessory Type | Strain Relief |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
06P UMNL STR/REL | Heilind Electronics |
Strain Relief, 6Way, Nylon | Newark Electronics |
Connector Accessories 6 POS Plug Cap Nylon White | Avnet America |
Connector, 06P Umnl Str/Rel | TE Connectivity 643313-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | Universal MATE-N-LOK Series Plug or Cap Housings |
No. of Positions | 6Ways |
Strain Relief Material | Nylon (Polyamide) |
Product Range | - |
Where can I find additional details, specifications and documents for a 643313-1?
Additional datasheets, footprints and schematics for 643313-1 are listed on our Part Details page. You can also find images and similar parts to 643313-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643313-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643313-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643313-1 fall under?
The 643313-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 643313-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643313-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643313-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643313-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 643313-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643313-1 often in real-time on the comparison pages.
What if I can't find stock of 643313-1?
You can fill out our help required form which you can use to request a quote for 643313-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.