Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.87
|
445
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
445
in stock
|
Buy Now | |
element14
from US$2.69
|
445
in stock
|
Buy Now | |
Avnet America
from US$2.41
|
42
in stock
|
Buy Now | |
Heilind Electronics
from US$3.08
|
34
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.08
|
11
in stock
|
Buy Now | |
RS Americas
from US$4.44
|
-
|
Buy Now | |
TE Store
from US$4.57
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Nylon |
Number of Positions | 4 |
Housing Color | Brick Red |
Comment | Two required- used with either plug or cap |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Strain Relief |
Product Type | Accessory |
Sealable | No |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Strain Relief, Nylon, 4Pos | Newark Electronics |
STRAIN RELIEF, NYLON, 4POS | element14 |
Connector Accessories Strain Relief Nylon Red | Avnet America |
HCCC STRAIN RELIEF | Heilind Electronics |
Connector STRAIN RELIEF 4POS | TE Connectivity 643266-1 | RS Americas |
Special Order: HCCC STRAIN RELIEF Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Nylon Number of Positions: 4 Operating Temperature (Max): 85 °C Strain Relief Cover Black | Connector Cap & Cover | Part Number: 643266-1 | Internal Number: 643266-1 | Nylon | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 643266-1?
Additional datasheets, footprints and schematics for 643266-1 are listed on our Part Details page. You can also find images and similar parts to 643266-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643266-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643266-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643266-1 fall under?
The 643266-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 643266-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643266-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643266-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643266-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Heilind Electronics have stock available or on a lead time for 643266-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643266-1 often in real-time on the comparison pages.
What if I can't find stock of 643266-1?
You can fill out our help required form which you can use to request a quote for 643266-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.