Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 3 |
---|---|
Row-to-Row Spacing | 6.35in, .25mm |
Number of Positions | 9 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Matrix |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Housing Color | White |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 1 |
Product Type | Housing |
Housing Type | Plug/Receptacle |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
09P Umnl Assy Mod Hsg Vo Rohs Compliant: Yes |Amp Te Connectivity 643254-1 | Newark Electronics |
Connector Accessories Assembly Module 9 POS | Avnet America |
Connector, 09P Umnl Assy Mod Hsg Vo | TE Connectivity 643254-1 | RS Americas |
Where can I find additional details, specifications and documents for a 643254-1?
Additional datasheets, footprints and schematics for 643254-1 are listed on our Part Details page. You can also find images and similar parts to 643254-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643254-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643254-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643254-1 fall under?
The 643254-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643254-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643254-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643254-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643254-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 643254-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643254-1 often in real-time on the comparison pages.
What if I can't find stock of 643254-1?
You can fill out our help required form which you can use to request a quote for 643254-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.