Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.59
|
1,410
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
1,410
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
1,410
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
1,410
in stock
|
Buy Now | |
Farnell
from US$0.70
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Box |
Product Type | Housing |
Housing Type | Plug/Receptacle |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors 02P Umnl Assy Mod Hsg V0 |Amp Te Connectivity 643250-1 | Newark Electronics |
Pin&Socket Connectors 02P UMNL ASSY MOD HSG V0 | Rapid Electronics |
TE Connectivity 02P UMNL ASSY MOD HSG V0 Pin & Socket Co | Distrelec |
STRAIN RELIEFS ACCESSORIES CONNECTORS | Farnell |
Connector Accessories Assembly Module 2 POS | Avnet America |
Connector, 02P Umnl Assy Mod Hsg V0 | TE Connectivity 643250-1 | RS Americas |
Where can I find additional details, specifications and documents for a 643250-1?
Additional datasheets, footprints and schematics for 643250-1 are listed on our Part Details page. You can also find images and similar parts to 643250-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643250-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643250-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643250-1 fall under?
The 643250-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643250-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643250-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643250-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643250-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 643250-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643250-1 often in real-time on the comparison pages.
What if I can't find stock of 643250-1?
You can fill out our help required form which you can use to request a quote for 643250-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.