Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.74
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.09
|
2,800
in stock
|
Buy Now | |
Chip One Stop
from US$3.10
|
2,800
in stock
|
Buy Now | |
TE Store
from US$3.90
|
1,120
in stock
|
Buy Now | |
Newark Electronics
from US$3.14
|
-
|
Buy Now | |
Future Electronics
from US$2.96
|
-
|
Buy Now | |
Avnet America
from US$2.97
|
-
|
Buy Now | |
RS Americas
from US$5.27
|
-
|
Buy Now | |
Boersig
from US$3.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 8 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 8 |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Contact Layout | Inline |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
PCB Thickness (Recommended) | 1.57in, .062mm |
Length | 2.73in, 69.27mm |
Height | 9.14mm, .36in |
Width | 17.27mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
Housing Material | Nylon |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 140 |
Packaging Method | Bag |
Housing Type | Receptacle |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Sealable | No |
Contact Type | Socket |
Termination Post & Tail Length | .16in, 4.06mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pin&Socket Connectors 08P UMNL HDR ASSY R/A NATL | Rapid Electronics |
PIN HEADERS | Farnell |
08P UMNL HDR ASSY R/A NATL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 8 | Rectangular Power Connector | Part Number: 643237-1 | Internal Number: 643237-1 | 6.35 mm | TE Connectivity | TE Store |
08P Umnl Hdr Assy R/A Natl Rohs Compliant: Yes |Amp Te Connectivity 643237-1 | Newark Electronics |
8 Position Header Connector 0.250 (6.35mm) Through Hole | Future Electronics |
Conn Wire to Board HDR 8 POS 6.35mm Solder RA Thru-Hole | Avnet America |
Connector, 08P Umnl Hdr Assy R/A Natl | TE Connectivity 643237-1 | RS Americas |
Where can I find additional details, specifications and documents for a 643237-1?
Additional datasheets, footprints and schematics for 643237-1 are listed on our Part Details page. You can also find images and similar parts to 643237-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643237-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643237-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643237-1 fall under?
The 643237-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643237-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643237-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643237-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643237-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 643237-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643237-1 often in real-time on the comparison pages.
What if I can't find stock of 643237-1?
You can fill out our help required form which you can use to request a quote for 643237-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.