Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.73
|
No stock
|
Buy Now | |
TTI Europe
from US$2.39
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$3.87
|
570
in stock
|
Buy Now | |
Avnet America
from US$2.24
|
570
in stock
|
Buy Now | |
TE Store
from US$2.96
|
58
in stock
|
Buy Now | |
Future Electronics
from US$2.48
|
-
|
Buy Now | |
RS Americas
from US$4.23
|
-
|
Buy Now | |
element14
from US$2.88
|
-
|
Buy Now | |
Boersig
from US$2.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 5 |
Number of Positions | 5 |
PCB Mount Orientation | Right Angle |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 12A |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | 3.18mm, .125in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Nylon |
Housing Color | Natural |
CSA Rating | Certified |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Strain Relief | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Method | Box |
Packaging Quantity | 140 |
Contact Type | Socket |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Termination Post & Tail Length | .146in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Plug & Socket Conn, Header, 5Pos, 6.35Mm | Newark Electronics |
Conn Power SKT 5 POS 6.35mm Solder RA Thru-Hole 5 Terminal 1 Port | Avnet America |
05P UMNL HDR ASSY R/A 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 5 | Rectangular Power Connector | Part Number: 643232-1 | Internal Number: 643232-1 | 6.35 mm | TE Connectivity | TE Store |
5 Position Universal MATE-N-LOK Header Connector | Future Electronics |
Connector, 05P Umnl Hdr Assy R/A 94Vo | TE Connectivity 643232-1 | RS Americas |
CONNECTOR, PLUG, 5POS, 6.35MM, PCB | element14 |
Where can I find additional details, specifications and documents for a 643232-1?
Additional datasheets, footprints and schematics for 643232-1 are listed on our Part Details page. You can also find images and similar parts to 643232-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643232-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643232-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643232-1 fall under?
The 643232-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643232-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643232-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643232-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643232-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, TE Store and Future Electronics have stock available or on a lead time for 643232-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643232-1 often in real-time on the comparison pages.
What if I can't find stock of 643232-1?
You can fill out our help required form which you can use to request a quote for 643232-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.