Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
56,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
56,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
56,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
56,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
6,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sealant | No |
---|---|
Wire Size | 20 – 16AWG, .518 – 1.31mm² |
Socket Length | 18.8mm, .74in |
Circuit Application | Power & Signal |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Mini-Spring Receptacle 20-16 Awg Ptpphbz |Amp Te Connectivity 643222-2 | Newark Electronics |
TE Connectivity MINI-SPRING RECEPTACLE 20-16 AWG PTPPHBZ | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MINI-SPRING RECPTPTPPHBZ | Power and Signal Group |
Where can I find additional details, specifications and documents for a 643222-2?
Additional datasheets, footprints and schematics for 643222-2 are listed on our Part Details page. You can also find images and similar parts to 643222-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643222-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643222-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643222-2 fall under?
The 643222-2 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 643222-2 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643222-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 643222-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643222-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 643222-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643222-2 often in real-time on the comparison pages.
What if I can't find stock of 643222-2?
You can fill out our help required form which you can use to request a quote for 643222-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.