Status: | Unknown |
---|---|
Series: | CMC 64320 Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
3,510
in stock
|
Buy Now | |
Heilind Electronics
from US$0.74
|
84,404
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
37,980
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.74
|
14,067
in stock
|
Buy Now | |
element14
from US$0.59
|
5,870
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
5,057
in stock
|
Buy Now | |
Farnell
from US$0.63
|
5,057
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
4,176
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
430
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
45
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
17
in stock
|
Buy Now | |
Power and Signal Group
-
|
32,400
in stock
|
Buy Now | |
Avnet Abacus
-
|
25,200
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now |
Accessory Type | Wire Cap |
---|---|
For Use With | Molex CMC 64320 64318 Series Receptacle Connectors |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Product Range | CMC 64320 Series |
SVHC | No SVHC (15-Jan-2019) |
CMC WR CAP 48CKT MAT SEAL | Heilind Electronics |
CMC WR CAP 48CKT MAT SEAL | TTI Europe |
WIRE CAP, FOR CMC HEADER | element14 |
Dust Cap/Cover, Wire Cap, Cmc 64320, 64318 Series Receptacle Connectors Rohs Compliant: Yes |Molex 64320-1301 | Newark Electronics |
CMC Wire Cap for 48 and 28 way | RS |
Molex CMC Wire Cap, Black | Distrelec |
64320 Series CMC Wire Cap for use with 28 Way Receptacle, 48 Way Receptacle | Molex Incorporated 64320-1301 | RS Americas |
Accessories: protection | Transfer Multisort Elektronik |
CMC Wire Cap for 48 Circuits and 28 Circuits, CMC Receptacle Mat Sealed | Power and Signal Group |
Conn Housing 48 POS Crimp ST Carton | Avnet Abacus |
Where can I find additional details, specifications and documents for a 64320-1301?
Additional datasheets, footprints and schematics for 64320-1301 are listed on our Part Details page. You can also find images and similar parts to 64320-1301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 64320-1301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 64320-1301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 64320-1301 fall under?
The 64320-1301 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 64320-1301 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 64320-1301 you can contact the distributor directly for product support, shipping queries etc.
Is the 64320-1301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 64320-1301 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, element14 and Newark Electronics have stock available or on a lead time for 64320-1301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 64320-1301 often in real-time on the comparison pages.
What if I can't find stock of 64320-1301?
You can fill out our help required form which you can use to request a quote for 64320-1301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.