Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
1,720
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
57,241
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
22,400
in stock
|
Buy Now | |
Power and Signal Group
from US$0.38
|
14,850
in stock
|
Buy Now | |
Heilind Electronics
from US$0.71
|
4,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
3,140
in stock
|
Buy Now | |
element14
from US$0.60
|
3,140
in stock
|
Buy Now | |
Farnell
from US$0.58
|
3,140
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.71
|
948
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
620
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
224
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
40
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,550
in stock
|
Buy Now | |
Avnet America
-
|
1,650
in stock
|
Buy Now |
Accessory Type | Wire Cap |
---|---|
For Use With | CMC Receptacle Connectors |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
CMC WR CAP 32CKT MAT SEAL | TTI Europe |
CMC Wire Cap for 32 Circuits, CMC Receptacle Mat Sealed | Power and Signal Group |
CMC WR CAP 32CKT MAT SEAL | Heilind Electronics |
Connector Backshell, Wire Cap, Cmc Connectors, Nylon (Polyamide) Body Rohs Compliant: Yes |Molex 64319-1201 | Newark Electronics |
WIRE CAP, CMC | element14 |
CMC Wire Cap for 32 way | RS |
Accessories: protection | Transfer Multisort Elektronik |
Molex CMC Wire Cap, Black | Distrelec |
CMC Series Housing for use with CMC Hybrid Connector 64320 | Molex Incorporated 64319-1201 | RS Americas |
Connector Accessories Cap Carton | Avnet Abacus |
Where can I find additional details, specifications and documents for a 64319-1201?
Additional datasheets, footprints and schematics for 64319-1201 are listed on our Part Details page. You can also find images and similar parts to 64319-1201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 64319-1201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 64319-1201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 64319-1201 fall under?
The 64319-1201 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 64319-1201 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 64319-1201 you can contact the distributor directly for product support, shipping queries etc.
Is the 64319-1201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 64319-1201 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Power and Signal Group, Heilind Electronics and Newark Electronics have stock available or on a lead time for 64319-1201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 64319-1201 often in real-time on the comparison pages.
What if I can't find stock of 64319-1201?
You can fill out our help required form which you can use to request a quote for 64319-1201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.