Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 674-1060-03 |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
9,070
in stock
|
Buy Now | |
TE Store
from US$0.51
|
14,127
in stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
9,714
in stock
|
Buy Now | |
element14
from US$0.23
|
9,070
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
2,267
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
1,707
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now |
Primary Product Material | Nylon |
---|---|
Primary Product Color | White |
Number of Positions | 3 |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-2 |
Product Profile | Standard |
Protection & Strain Relief Accessory Type | Strain Relief Covers |
Compatible With IDC Installation Type Connector | Feed Thru |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
03P MTA100 MOLDED COVER F/T Connector Cover Type: Strain Relief Cover Primary Product Color: White Primary Product Material: Nylon Number of Positions: 3 Operating Temperature (Max): 85 °C Strain Relief Cover White | Nylon PCB Connector Covers: 2.54Mm & Mta 100 | Part Number: 643077-3 | Internal Number: 643077-3 | Alias Number: 674-1060-03 | TE Connectivity | TE Store |
STRAIN RELIEF COVER, 3POS | element14 |
Feed Through Strain Relief Cover, Nylon | Newark Electronics |
Connector Accessories 3 POS Strain Relief Feed Thru Covers Nylon White Loose Piece | Avnet America |
3 Way Strain Relief Cover For Use With MTA-100 | TE Connectivity 643077-3 | RS Americas |
Where can I find additional details, specifications and documents for a 643077-3?
Additional datasheets, footprints and schematics for 643077-3 are listed on our Part Details page. You can also find images and similar parts to 643077-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643077-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643077-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643077-3 fall under?
The 643077-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 643077-3 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643077-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 643077-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643077-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 643077-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643077-3 often in real-time on the comparison pages.
What if I can't find stock of 643077-3?
You can fill out our help required form which you can use to request a quote for 643077-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.