Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 674-1050-03 |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
27,070
in stock
|
Buy Now | |
TE Store
from US$0.81
|
23,307
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
21,870
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
21,012
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
19,256
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
13,208
in stock
|
Buy Now | |
element14
from US$0.42
|
13,208
in stock
|
Buy Now | |
Farnell
from US$0.44
|
9,585
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
7,800
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
4,458
in stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
4,166
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
1,658
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
694
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
390
in stock
|
Buy Now | |
Sager
from US$0.34
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Nylon |
---|---|
Primary Product Color | White |
Number of Positions | 3 |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-2 |
Product Profile | Standard |
Protection & Strain Relief Accessory Type | Strain Relief Covers |
Compatible With IDC Installation Type Connector | Closed End |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
3w IDC closed end strain relief cover | RS |
03P MTA100 MOLDED COVER Connector Cover Type: Strain Relief Cover Primary Product Color: White Primary Product Material: Nylon Number of Positions: 3 Operating Temperature (Max): 85 °C Strain Relief Cover White | Nylon PCB Connector Covers: 2.54Mm & Mta 100 | Part Number: 643075-3 | Internal Number: 643075-3 | Alias Number: 674-1050-03 | TE Connectivity | TE Store |
STRAIN RLF COVER 3P Closed End | Rapid Electronics |
Connector Accessories 3 POS Strain Relief Closed End Covers Nylon White | Avnet America |
Closed End Strain Relief Cover, Nylon | Newark Electronics |
STRAIN RELIEF COVER, MTA-100 CONNECTOR | Farnell |
03P MTA100 COVER STRAIN RELIEF | TTI Europe |
TE Connectivity Cover with strain relief, 3 | Distrelec |
Cover Strain Relief MTA-100 Connector Nylon Closed End 3 White AMP | TE Connectivity 643075-3 | RS Americas |
Cable hood and fastener | Transfer Multisort Elektronik |
Headers & Wire Housings STRAIN RLF COVER 3P Closed End | Sager |
White 3 Position Nylon Closed End Strain Relief Cover | Future Electronics |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief Cover |
---|---|
For Use With | MTA-100 Connectors |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 643075-3?
Additional datasheets, footprints and schematics for 643075-3 are listed on our Part Details page. You can also find images and similar parts to 643075-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643075-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643075-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643075-3 fall under?
The 643075-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 643075-3 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643075-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 643075-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643075-3 have stock available?
Authorised distributors including RS, TE Store, Chip One Stop, Rapid Electronics and Avnet America have stock available or on a lead time for 643075-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643075-3 often in real-time on the comparison pages.
What if I can't find stock of 643075-3?
You can fill out our help required form which you can use to request a quote for 643075-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.