Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
5,102
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
12,216
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
9,566
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
7,684
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
5,758
in stock
|
Buy Now | |
element14
from US$0.23
|
5,102
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
4,618
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
3,066
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
2,036
in stock
|
Buy Now | |
TE Store
from US$0.27
|
1,995
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
340
in stock
|
Buy Now | |
Conrad
from US$0.29
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Sager
from US$0.22
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Primary Product Material | Nylon |
---|---|
Primary Product Color | White |
Number of Positions | 2 |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-2 |
Product Profile | Standard |
Protection & Strain Relief Accessory Type | Strain Relief Covers |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Compatible With IDC Installation Type Connector | Closed End |
Strain Relief Cover, 2Way, Nylon | Newark Electronics |
STRAIN RLF COVER 2P Closed End | Rapid Electronics |
MTA-156 2 Position Closed End Strain Relief Cover | Future Electronics |
STRAIN RELIEF COVER, MTA-156 CONNECTOR | element14 |
02P MTA156 COVER STRAIN RELIEF | TTI Europe |
TE Connectivity 02P MTA156 MOLDED COVER Connector Accessory Strain Relief Kit Polyamide | Distrelec |
02P MTA156 MOLDED COVER Connector Cover Type: Strain Relief Cover Primary Product Color: White Primary Product Material: Nylon Number of Positions: 2 Operating Temperature (Max): 105 °C Strain Relief Cover White | Connector Cap & Cover | Part Number: 643067-2 | Internal Number: 643067-2 | Nylon | TE Connectivity | TE Store |
Connector Accessories 2 POS Strain Relief Closed End Cover Nylon White | Avnet America |
Factory colour: White | Conrad |
Dust Cover Closed End MTA-156 Connector Nylon 2 Closed End AMP | TE Connectivity 643067-2 | RS Americas |
Headers & Wire Housings STRAIN RLF COVER 2P Closed End | Sager |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief Cover |
---|---|
For Use With | MTA-156 Connectors |
No. of Positions | 2Ways |
Strain Relief Material | Nylon (Polyamide) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 643067-2?
Additional datasheets, footprints and schematics for 643067-2 are listed on our Part Details page. You can also find images and similar parts to 643067-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643067-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643067-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643067-2 fall under?
The 643067-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 643067-2 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643067-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 643067-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643067-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Future Electronics and element14 have stock available or on a lead time for 643067-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643067-2 often in real-time on the comparison pages.
What if I can't find stock of 643067-2?
You can fill out our help required form which you can use to request a quote for 643067-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.