Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.76
|
No stock
|
Buy Now | |
TE Store
from US$0.57
|
3,747
in stock
|
Buy Now | |
RS Americas
from US$0.72
|
3
in stock
|
Buy Now | |
Avnet America
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
-
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
element14
from US$0.73
|
-
|
Buy Now | |
Boersig
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.40
|
-
|
Buy Now | |
Sager
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | White |
---|---|
Primary Product Material | Nylon |
Number of Positions | 8 |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-2 |
Product Profile | Standard |
Protection & Strain Relief Accessory Type | Strain Relief Covers |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Compatible With IDC Installation Type Connector | Closed End |
08P MTA156 MOLDED COVER Connector Cover Type: Strain Relief Cover Primary Product Color: White Primary Product Material: Nylon Number of Positions: 8 Operating Temperature (Max): 105 °C Strain Relief Cover White | Connector Cap & Cover | Part Number: 643067-8 | Internal Number: 643067-8 | Nylon | TE Connectivity | TE Store |
Dust Cover, Closed End, MTA-156 Connectors, Nylon, 8, Closed End, AMP | TE Connectivity 643067-8 | RS Americas |
Connector Accessories 8 POS Strain Relief Closed End Cover Nylon White | Avnet America |
Strain Relief Cover, Molded, 8Pos | Newark Electronics |
8 Position Strain Relief Cap Cover Connector for MTA-156 Series | Future Electronics |
TE Connectivity 08P MTA156 MOLDED COVER Headers & Wire Housings STRAIN RLF COVER 8P Closed End | Distrelec |
08P MTA156 COVER STRAIN RELIEF | TTI Europe |
Headers & Wire Housings STRAIN RLF COVER 8P Closed End | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief Cover |
---|---|
For Use With | AMP MTA-156 Series Connectors |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
No. of Positions | 8Ways |
Strain Relief Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 643067-8?
Additional datasheets, footprints and schematics for 643067-8 are listed on our Part Details page. You can also find images and similar parts to 643067-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643067-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643067-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643067-8 fall under?
The 643067-8 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 643067-8 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643067-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 643067-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643067-8 have stock available?
Authorised distributors including TE Store, RS Americas, Avnet America, Newark Electronics and Future Electronics have stock available or on a lead time for 643067-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643067-8 often in real-time on the comparison pages.
What if I can't find stock of 643067-8?
You can fill out our help required form which you can use to request a quote for 643067-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.