Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.03
|
141
in stock
|
Buy Now | |
Rapid Electronics
from US$1.30
|
2,267
in stock
|
Buy Now | |
Distrelec
from US$1.26
|
2,267
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
Boersig
from US$0.93
|
-
|
Buy Now | |
TTI Europe
from US$0.84
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon |
Agency/Standard | UL, CSA |
Comment | Strain relief part number represents one half of a strain relief. Two of a part number are required per connector., Must use cap housing adapters when attaching strain reliefs to a cap housing. Two adapters required per housing. |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Strain Relief |
Insert Supplied | Yes |
Product Type | Accessory |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Pin&Socket Connectors 5P STR/REL V2 NATL | Rapid Electronics |
TE Connectivity - AMP Strain Relief 05P UMNL STR/REL V2 NATL | Distrelec |
Connector, strain relief | RS |
Pin & Socket Connectors 5P Str/Rel V2 Natl |Amp Te Connectivity 643030-3 | Newark Electronics |
Connector Accessories 5 POS Strain Relief Nylon Natural | Avnet America |
Strain Relief | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 643030-3?
Additional datasheets, footprints and schematics for 643030-3 are listed on our Part Details page. You can also find images and similar parts to 643030-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643030-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643030-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643030-3 fall under?
The 643030-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 643030-3 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643030-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 643030-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643030-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and Avnet America have stock available or on a lead time for 643030-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643030-3 often in real-time on the comparison pages.
What if I can't find stock of 643030-3?
You can fill out our help required form which you can use to request a quote for 643030-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.