Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1219764-4 |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Conductor Material | Silver-Plated Copper |
---|---|
Insulation Material | FEP |
Conductor Insulation Color | Light Blue |
Jacket Color | Light Blue |
Jacket Material | FEP |
Number of Strands | 7 |
Number of Conductors | 64 |
Cable Insulation Width | 81.28mm, 3.2in |
Strand Size | 36AWG |
Length | 30.5m, 100ft |
Cable Insulation Height | .74mm, .029in |
Wire Size | .08mm², 28AWG, 168CMA |
Voltage Rating | 300V |
Impedance | 115Ω |
Current Rating | 2A |
Capacitance | 28pF/ft, 32.81pF/m |
Propagation Delay | 1.21 ns/ft |
电容 | 32.81pF/m |
Centerline | 1.27mm, .05in |
Agency/Standard | UL |
UL File Number | E61522 |
UL Listing | AWM Style 20424 |
Packaging Quantity | 30.48m, 100ft |
Packaging Method | Reel |
Wire/Cable Type | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Shielded | No |
Cable Type | Ribbon Cable |
Product Type | Cable |
Product Category | Ribbon Cable |
Cross Talk (Near End) | 3% |
Cross Talk (Far End) | 2.8% |
Operating Temperature Range | -65 – 200°C |
Madison Spec 100-4673 Rev. 9 |Madisoncable Te Connectivity 642DY00012 | Newark Electronics |
Where can I find additional details, specifications and documents for a 642DY00012?
Additional datasheets, footprints and schematics for 642DY00012 are listed on our Part Details page. You can also find images and similar parts to 642DY00012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 642DY00012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 642DY00012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 642DY00012 fall under?
The 642DY00012 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 642DY00012 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 642DY00012 you can contact the distributor directly for product support, shipping queries etc.
Is the 642DY00012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 642DY00012 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 642DY00012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 642DY00012 often in real-time on the comparison pages.
What if I can't find stock of 642DY00012?
You can fill out our help required form which you can use to request a quote for 642DY00012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.