Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CBR-2-1-A-(B3),
7-1195079-3 |
Prices starting from US$26.06
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$26.06
|
-
|
Buy Now |
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Number of Branches/Legs | 2 |
Application Diameter (Max) (Leg) | 14mm, .55in |
Leg Length | .98in, 25mm |
Recovered Inside Diameter (Max) (Leg) | .16in, 4.1mm |
Recovered Wall Thickness (Max) (Leg) | .06in, 1.6mm |
Expanded Inside Diameter (Min) (Leg) | 15mm, .59in |
Expanded Inside Diameter (Min) (Body) | 1.1mm, 28mm |
Recovered Wall Thickness (Max) (Body) | .13in, 3.2mm |
Application Diameter (Min) (Body) | 9mm, .35in |
Overall Length | 3.54in, 90mm |
Wall Thickness | Thick/Heavy |
Recovered Inside Diameter (Max) (Body) | .36in, 9.2mm |
Application Diameter (Min) (Leg) | 4mm, .15in |
Application Diameter (Max) (Body) | 25mm, 1in |
Body Length | 20mm, .79in |
Voltage Rating | ≤ 1kV |
UL Rating | No |
CSA Certified | No |
Mechanical Reinforcement | No |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Low Smoke Emission | Yes |
Mechanical Resistance | Against Mechanical Impact |
Marine-Offshore-Shipbuilding Certified | No |
Application | Seal Breakouts in Multiconductor Cables & Conduits. |
UV-Stabilized | Yes |
Emission Free | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Other Colors Available | No |
Product Use | For use on standard poly- or elastomeric insulated/jacketed multiconductor cables or cables in metal/plastic conduits. |
Standard Pack | 3 |
Product Availability | EMEA, ANZPAC, ASIA, AMERICAS |
Minimum Order Quantity | 3 |
Coating Style | Planar, Spiral |
Adhesive Coating | Yes |
Wall Style (Excluding Adhesive) | Single |
Shrink Ratio | < 2:1 |
Material System | Crosslinked Polyolefin |
Technology | Heat Shrink |
Component Design | Heat Shrink |
Product Type | Cable Breakout Boot |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Flammability | Non-Flame-Retardant |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
CBR-2-1-A-(B3) | TE Connectivity 642845-000 | RS Americas |
Where can I find additional details, specifications and documents for a 642845-000?
Additional datasheets, footprints and schematics for 642845-000 are listed on our Part Details page. You can also find images and similar parts to 642845-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 642845-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 642845-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 642845-000 fall under?
The 642845-000 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to 642845-000 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 642845-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 642845-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 642845-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 642845-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 642845-000 often in real-time on the comparison pages.
What if I can't find stock of 642845-000?
You can fill out our help required form which you can use to request a quote for 642845-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.