64273840 Light Bulbs & Tubes by Philips Semiconductors

LAMP T8 1800MM 70W 3500K

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.16

Distributor Stock
Logo for Farnell
Farnell
from US$8.16
110
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Lamp Base Type G13
Bulb Size T-8
Input Power 70W
Tube Length 1.78m
Luminous Flux 6200lm
Colour Temperature Typ 3500K
Light Colour White
Product Range -
Average Bulb Life 17500h
Bulb Diameter 26mm
Colour White
External Diameter 26mm
External Length / Height 1800mm
Fluorescent Tube Diameter 26mm
Length 1.8m
Luminous Flux Typ 6200lm
Luminous Intensity Max 6200lm
Operating life Time 17500h
Power Rating 70W
Supply Voltage 240V
Supply Voltage V AC 240V

Alternative Descriptions

LAMP, T8, 1800MM, 70W, 3500K | Farnell
Lamp, T8, 1800Mm, 70W, 3500K | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 64273840?

Additional datasheets, footprints and schematics for 64273840 are listed on our Part Details page. You can also find images and similar parts to 64273840 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 64273840 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 64273840 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 64273840 fall under?

The 64273840 is listed under Electrical & Lighting > Light Bulbs & Tubes > Fluorescent Tubes.

Can I view similar or alternative parts?

You can view similar parts to 64273840 when available in the Fluorescent Tubes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 64273840 you can contact the distributor directly for product support, shipping queries etc.

Is the 64273840 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 64273840 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 64273840.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 64273840 often in real-time on the comparison pages.

What if I can't find stock of 64273840?

You can fill out our help required form which you can use to request a quote for 64273840 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay