Status: | Unknown |
---|---|
Series: | 6400U Series |
RoHS: | Unknown |
Prices starting from US$85.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$115.91
|
528
in stock
|
Buy Now | |
RS Americas
from US$116.85
|
772
in stock
|
Buy Now | |
Distrelec
from US$122.74
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$133.33
|
-
|
Buy Now | |
Avnet America
from US$85.89
|
-
|
Buy Now | |
element14
from US$242.00
|
-
|
Buy Now | |
Sager
from US$109.62
|
-
|
Buy Now | |
Farnell
from US$131.66
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 172mm |
External Depth | 51mm |
Noise Rating | 57dBA |
Flow Rate - Imperial | 241.3cu.ft/min |
Flow Rate - Metric | 410m³/h |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | 6400U Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 172mm |
Frame Dimensions | 172mm x 51mm |
DC Fan, 24V, 172x51mm, Round, 241CFM, 18W, 57dBA, Terminals | ebm-papst 6424U | RS Americas |
IP68 DC axial fan, 172mm 410cu.m/h 24V | RS |
ebmpapst Axial Fan DC Ball 172x150x51mm 24V 3400min -1 390m³/h | Distrelec |
Dc Fan, Axial, 172Mm X 150Mm X 51Mm, 24V | Newark Electronics |
DC TUBEAXIAL FAN | Avnet America |
DC Fans Tubeaxial Fan, 172x150x51mm, 24VDC, 241.3CFM, 18W, 57dBA, 3400RPM, Ball, IP68 | Sager |
FAN, AXIAL, 24VDC, 172X150X51, IP68 | Farnell |
Where can I find additional details, specifications and documents for a 6424U?
Additional datasheets, footprints and schematics for 6424U are listed on our Part Details page. You can also find images and similar parts to 6424U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6424U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6424U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6424U fall under?
The 6424U is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 6424U when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6424U you can contact the distributor directly for product support, shipping queries etc.
Is the 6424U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6424U have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 6424U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6424U often in real-time on the comparison pages.
What if I can't find stock of 6424U?
You can fill out our help required form which you can use to request a quote for 6424U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.