Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$85.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$110.53
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$111.62
|
36
in stock
|
Buy Now | |
element14
from US$99.81
|
36
in stock
|
Buy Now | |
Farnell
from US$117.60
|
36
in stock
|
Buy Now | |
Distrelec
from US$119.63
|
15
in stock
|
Buy Now | |
RS Americas
from US$107.33
|
1
in stock
|
Buy Now | |
Avnet America
from US$85.50
|
-
|
Buy Now | |
Sager
from US$91.28
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 172mm |
External Depth | 51mm |
Noise Rating | 57dBA |
Flow Rate - Imperial | 241.3cu.ft/min |
Flow Rate - Metric | 410m³/h |
Bearing Type | Ball |
Current Rating | - |
DC Axial Fan, 172x51mm, 24V | RS |
Dc Fan, Axial, 172Mm, 24Vdc | Newark Electronics |
DC FAN, AXIAL, 172MM, 24VDC | element14 |
ebmpapst Axial Fan DC Ball 172x150x51mm 24V 3400min -1 390m³/h 2-Pin Stranded Wire | Distrelec |
DC Fan, 24V, 172x55mm, Round, 241CFM, 18W, 57dBA, Terminals | ebm-papst 6424R-343 | RS Americas |
DC TUBEAXIAL FAN | Avnet America |
DC Fans DC Tubeaxial Fan, 172x150x51mm, 24VDC, 17W | Sager |
Where can I find additional details, specifications and documents for a 6424R-343?
Additional datasheets, footprints and schematics for 6424R-343 are listed on our Part Details page. You can also find images and similar parts to 6424R-343 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6424R-343 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6424R-343 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6424R-343 fall under?
The 6424R-343 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 6424R-343 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6424R-343 you can contact the distributor directly for product support, shipping queries etc.
Is the 6424R-343 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6424R-343 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 6424R-343.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6424R-343 often in real-time on the comparison pages.
What if I can't find stock of 6424R-343?
You can fill out our help required form which you can use to request a quote for 6424R-343 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.