Status: | Unknown |
---|---|
Series: | 6400 Series |
RoHS: | Unknown |
Prices starting from US$81.10
Distributor | Stock | ||
---|---|---|---|
Sager
from US$103.97
|
688
in stock
|
Buy Now | |
RS
from US$134.34
|
621
in stock
|
Buy Now | |
element14
from US$111.28
|
259
in stock
|
Buy Now | |
Newark Electronics
from US$113.01
|
223
in stock
|
Buy Now | |
RS Americas
from US$81.10
|
150
in stock
|
Buy Now | |
Farnell
from US$134.34
|
36
in stock
|
Buy Now | |
Avnet America
from US$81.41
|
-
|
Buy Now | |
Distrelec
from US$141.48
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 172mm |
External Depth | 51mm |
Noise Rating | 63dBA |
Flow Rate - Imperial | 282.5cu.ft/min |
Flow Rate - Metric | 480m³/h |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | 6400 Series |
Power Rating | - |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 171.5mm |
External Height | 150mm |
External Width | 172mm |
Frame Dimensions | 150mm x 172mm x 51mm |
DC Fans Tubeaxial Fan, 172x150x51mm, 24VDC, 282.5CFM, 26W, 63dBA, 4000RPM, Ball Bearing | Sager |
Ball bearing axial fan,172mm 24V 26W | RS |
Supply Voltage:24V | element14 |
Axial Fan, 172Mm, 24Vdc | Newark Electronics |
DC Fan, 24V, 172x150x51mm, Obround, 283CFM, 63dBA, 26W, 4000RPM, Flat Plugs | ebm-papst 6424H | RS Americas |
FAN, 172X150X51MM, 24VDC | Farnell |
DC Fan Ball Bearing 24V 26W 4000RPM 282.5CFM 63dB Flange Mount | Avnet America |
ebmpapst Axial Fan DC Ball 172x150x51mm 24V 4000min -1 460m³/h | Distrelec |
Where can I find additional details, specifications and documents for a 6424H?
Additional datasheets, footprints and schematics for 6424H are listed on our Part Details page. You can also find images and similar parts to 6424H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6424H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6424H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6424H fall under?
The 6424H is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 6424H when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6424H you can contact the distributor directly for product support, shipping queries etc.
Is the 6424H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6424H have stock available?
Authorised distributors including Sager, RS, element14, Newark Electronics and RS Americas have stock available or on a lead time for 6424H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6424H often in real-time on the comparison pages.
What if I can't find stock of 6424H?
You can fill out our help required form which you can use to request a quote for 6424H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.