Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CBR-4-4-A-(B3),
8-1195076-2 |
Prices starting from US$103.66
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$103.66
|
-
|
Buy Now |
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Number of Branches/Legs | 4 |
Leg Length | 2.56in, 65mm |
Body Length | 3.54in, 90mm |
Application Diameter (Min) (Body) | 2.35in, 60mm |
Application Diameter (Min) (Leg) | .9in, 23mm |
Recovered Inside Diameter (Max) (Leg) | 23mm, .91in |
Recovered Wall Thickness (Max) (Leg) | 2.5mm, .1in |
Wall Thickness | Thick/Heavy |
Expanded Inside Diameter (Min) (Body) | 170mm, 6.69in |
Expanded Inside Diameter (Min) (Leg) | 1.97in, 50mm |
Recovered Wall Thickness (Max) (Body) | 4mm, .16in |
Recovered Inside Diameter (Max) (Body) | 60mm, 2.36in |
Application Diameter (Max) (Body) | 6.05in, 154mm |
Application Diameter (Max) (Leg) | 1.5in, 38mm |
Overall Length | 10.04in, 255mm |
Voltage Rating | ≤ 1kV |
UL Rating | No |
CSA Certified | No |
Mechanical Reinforcement | No |
Non-Toxic & Non-Corrosive Emission | Yes |
Marine-Offshore-Shipbuilding Certified | No |
UV-Stabilized | Yes |
Mechanical Resistance | Against Mechanical Impact |
Emission Free | No |
Low Smoke Emission | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Free of Lead, Cadmium, Heavy Metals | Yes |
Other Colors Available | No |
Standard Pack | 3 |
Product Availability | ASIA, EMEA, ANZPAC, AMERICAS |
Minimum Order Quantity | 3 |
Product Type | Cable Breakout Boot |
Component Design | Heat Shrink |
Coating Style | Spiral, Planar |
Shrink Ratio | < 2.5:1 |
Adhesive Coating | Yes |
Technology | Heat Shrink |
Wall Style (Excluding Adhesive) | Single |
Material System | Crosslinked Polyolefin |
Flammability | Non-Flame-Retardant |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
CBR-4-4-A-(B3) | TE Connectivity 642409-000 | RS Americas |
Where can I find additional details, specifications and documents for a 642409-000?
Additional datasheets, footprints and schematics for 642409-000 are listed on our Part Details page. You can also find images and similar parts to 642409-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 642409-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 642409-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 642409-000 fall under?
The 642409-000 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to 642409-000 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 642409-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 642409-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 642409-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 642409-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 642409-000 often in real-time on the comparison pages.
What if I can't find stock of 642409-000?
You can fill out our help required form which you can use to request a quote for 642409-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.