Status: | Unknown |
---|---|
Series: | 6400 Series |
RoHS: | Unknown |
Prices starting from US$0.54
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 172mm |
External Depth | 51mm |
Noise Rating | 57dBA |
Flow Rate - Imperial | 241.3cu.ft/min |
Flow Rate - Metric | 410m³/h |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | 6400 Series |
Power Rating | 18W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
External Height | 150mm |
External Width | 172mm |
Frame Dimensions | 150mm x 172mm x 51mm |
Operating Temperature Max | 72°C |
Operating Temperature Min | -20°C |
Power Consumption | 18W |
Speed Range Max | 3400rpm |
Supply Voltage DC Max | 28VDC |
Supply Voltage DC Min | 12VDC |
DC Fans Tubeaxial Fan, 172x150x51mm, 24VDC, 241.3CFM, 18W, 57dBA, 3400RPM, Ball Bearing | Sager |
Ball bearing axial fan,410cu.m/h 24Vdc | RS |
DC Fan, 24V, 172x150x51mm, Obround, 241.3CFM, 18W, 57dBA, 3400RPM, Terminals | ebm-papst 6424 | RS Americas |
FAN, 172X51MM 24VDC | element14 |
ebmpapst Axial Fan DC 150x150x51mm 24V 410m³/h | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 6424?
Additional datasheets, footprints and schematics for 6424 are listed on our Part Details page. You can also find images and similar parts to 6424 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6424 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6424 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6424 fall under?
The 6424 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 6424 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6424 you can contact the distributor directly for product support, shipping queries etc.
Is the 6424 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6424 have stock available?
Authorised distributors including Sager, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 6424.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6424 often in real-time on the comparison pages.
What if I can't find stock of 6424?
You can fill out our help required form which you can use to request a quote for 6424 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.