Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6421450004,
9-1195074-4 |
Pre-Installed Lead | No |
---|---|
Jacket Outside Diameter | 2.65mm, .105in |
Dielectric Outside Diameter (Max) | .105in, 2.65mm |
Shield Outside Diameter (Min) | 1.4mm, .055in |
Overall Length | 16.5mm, .65in |
Recovered Inside Diameter (Max) | .055in, 1.4mm |
Expanded Inside Diameter (Min) | .105in, 2.65mm |
Government Qualified | Yes |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | AS83519 |
Product Type | Shield Terminator |
Temperature Indicator Type | Thermochromic |
Temperature Indicator | Yes |
Splice Type | Shield Terminator |
Termination Method | Solder |
Wire Temperature (Max) | 150°C |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Cable Accessories Solder Sleeve Shield Terminator | Avnet America |
Solder Sleeves & Shield Tubing S01-02-RCS380 | Sager |
Where can I find additional details, specifications and documents for a 6421450004?
Additional datasheets, footprints and schematics for 6421450004 are listed on our Part Details page. You can also find images and similar parts to 6421450004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6421450004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6421450004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6421450004 fall under?
The 6421450004 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 6421450004 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6421450004 you can contact the distributor directly for product support, shipping queries etc.
Is the 6421450004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6421450004 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 6421450004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6421450004 often in real-time on the comparison pages.
What if I can't find stock of 6421450004?
You can fill out our help required form which you can use to request a quote for 6421450004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.