6421 Kits & Assortments - Miscellaneous by Crydom

IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$52.07

Distributor Stock
Logo for Newark
Newark
from US$89.53
17
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$67.30
17
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$71.10
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$52.07
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$65.33
-
Buy Now
Logo for Sager
Sager
from US$610.02
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,sip |Sensata/crydom 6421 | Newark Electronics
Output Module Buffered 140VAC 5VDC Inverting | Rapid Electronics
AC Output Module, 12-140 VDC, 3.5A, 240 VAC Nominal | Carlton-Bates
MODULE BUFFERED 140VAC 5VDC | TTI Europe
Buffered I/O Module | Relay Specialties


642 1 Connectors by ABB Group

SF 6421 2-G FLUSH SVC FLR-BX 74CU H

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Thomas & Betts | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6421?

Additional datasheets, footprints and schematics for 6421 are listed on our Part Details page. You can also find images and similar parts to 6421 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6421 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6421 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6421 fall under?

The 6421 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to 6421 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6421 you can contact the distributor directly for product support, shipping queries etc.

Is the 6421 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6421 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas, Carlton-Bates and TTI Europe have stock available or on a lead time for 6421.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6421 often in real-time on the comparison pages.

What if I can't find stock of 6421?

You can fill out our help required form which you can use to request a quote for 6421 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay