Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
120,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
120,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
120,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
TE Store
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Terminal & Splice Type | Pin |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Terminal Size | Miniature |
Terminal Orientation | Straight |
Mating Pin Diameter | 1.47mm, .058in |
Extension Below Board | 2.54mm, .1in |
PCB Hole Diameter | .055 – .061in, 1.4 – 1.55mm |
PCB Thickness (Recommended) | 1.19mm, .047in |
Height Above PC Board | .212in, 5.33mm |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Wire Insulation Support | Without |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminals .058 Dia Pin Pc Ptphbz |Amp Te Connectivity 641944-1 | Newark Electronics |
Terminals .058 DIA PIN PC PTPHBZ | Rapid Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Special Order: .058 DIA PIN PC PTPHBZ PCB Terminal Type: Receptacle PCB Thickness (Recommended): 1.19 mm PCB Thickness (Recommended): .047 in PCB Hole Diameter: 1.4 – 1.55 mm PCB Hole Diameter: .055 – .061 in Receptacle 1.19 mm .047" 1.4 – 1.55 mm | PCB Terminal | Part Number: 641944-1 | Internal Number: 641944-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 641944-1?
Additional datasheets, footprints and schematics for 641944-1 are listed on our Part Details page. You can also find images and similar parts to 641944-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641944-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641944-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641944-1 fall under?
The 641944-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 641944-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641944-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641944-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641944-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 641944-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641944-1 often in real-time on the comparison pages.
What if I can't find stock of 641944-1?
You can fill out our help required form which you can use to request a quote for 641944-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.