Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
3,860
in stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
9,566
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
8,005
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
4,820
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
2,460
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
1,913
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
TE Store
from US$0.38
|
-
|
Buy Now | |
Farnell
from US$0.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Nylon |
---|---|
Color | White |
Operating Voltage | 600VAC |
Housing Material | Glass-Filled Nylon |
Agency/Standard | UL, VDE, CSA |
UL Flammability Rating | UL 94V-0 |
Comment | "For all positions except 2, 6 and 8 position cap housings.", With NIBS. |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Cap Housing Adapter |
UMNL STR/REL ADAPTER | Heilind Electronics |
Strain relief,Matenlok,adapter-caps,Whte | RS |
TE Connectivity - AMP Cap Housing Adapter, Universal MATE-N-LOK | Distrelec |
Umnl Str/Rel Adapter Rohs Compliant: Yes |Amp Te Connectivity 641778-1 | Newark Electronics |
White Universal MATE-N-LOK Nylon Housing Material Cap Housing Adapter | Future Electronics |
Connector Accessories Cap Housing Adapter Nylon White | Avnet America |
Adapter Universal MATE-N-LOK Nylon White AMP RoHS Compliant ELV Compliant | TE Connectivity 641778-1 | RS Americas |
HOUSING ADAPTOR, CAP | element14 |
Special Order: UMNL STR/REL ADAPTER Strain Relief Accessory Type: Strain Relief Adapter Primary Product Material: Nylon Primary Product Color: White UL Flammability Rating: UL 94V-0 Packaging Method: Package Strain Relief Adapter Nylon White UL 94V-0 | Connector Strain Relief | Part Number: 641778-1 | Internal Number: 641778-1 | TE Connectivity | TE Store |
UMNL STR-REL ADAPTER | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cap Housing Adapter |
---|---|
For Use With | Universal Mate-N-Lok |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Material | Nylon |
Where can I find additional details, specifications and documents for a 641778-1?
Additional datasheets, footprints and schematics for 641778-1 are listed on our Part Details page. You can also find images and similar parts to 641778-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641778-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641778-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641778-1 fall under?
The 641778-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Adapters.
Can I view similar or alternative parts?
You can view similar parts to 641778-1 when available in the Rectangular Connector Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641778-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641778-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641778-1 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, TTI Europe, RS and Distrelec have stock available or on a lead time for 641778-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641778-1 often in real-time on the comparison pages.
What if I can't find stock of 641778-1?
You can fill out our help required form which you can use to request a quote for 641778-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.