Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Nylon |
---|---|
Color | White |
Operating Voltage | 600VAC |
Housing Material | Glass-Filled Nylon |
Agency/Standard | UL, VDE, CSA |
UL Flammability Rating | UL 94V-0 |
Comment | "For all positions except 2, 6 and 8 position cap housings.", Without Nibs |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Accessory |
Accessory Type | Cap Housing Adapter |
Umnl Str/Rel Adapter *no Nibs* Rohs Compliant: Yes |Amp Te Connectivity 641778-2 | Newark Electronics |
Connector Accessories Cap Housing Adapter Nylon White | Avnet America |
Connector, Umnl Str/Rel Adapter *No Nibs* | TE Connectivity 641778-2 | RS Americas |
Where can I find additional details, specifications and documents for a 641778-2?
Additional datasheets, footprints and schematics for 641778-2 are listed on our Part Details page. You can also find images and similar parts to 641778-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641778-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641778-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641778-2 fall under?
The 641778-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Adapters.
Can I view similar or alternative parts?
You can view similar parts to 641778-2 when available in the Rectangular Connector Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641778-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 641778-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641778-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 641778-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641778-2 often in real-time on the comparison pages.
What if I can't find stock of 641778-2?
You can fill out our help required form which you can use to request a quote for 641778-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.