Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.34
|
5,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
5,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
5,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
5,500
in stock
|
Buy Now | |
Farnell
from US$0.59
|
4,400
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now |
Material | Nylon |
---|---|
Color | Natural |
Operating Voltage | 600VAC |
Housing Material | Glass-Filled Nylon |
Agency/Standard | VDE, CSA, UL |
UL Flammability Rating | UL 94V-2 |
Comment | "For all positions except 2, 6 and 8 position cap housings.", Without Nibs |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Cap Housing Adapter |
Product Type | Accessory |
P&s Connectors Umnl Str/Rel Adapter *no Nibs* |Amp Te Connectivity 641777-2 | Newark Electronics |
P&S Connectors UMNL STR/REL ADAPTER *NO NIBS* | Rapid Electronics |
TE Connectivity UMNL STR/REL ADAPTER *NO NIBS* Pin & Soc | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Connector Accessories Cap Housing Adapter Nylon Natural | Avnet America |
Connector, Umnl Str/Rel Adapter *No Nibs* | TE Connectivity 641777-2 | RS Americas |
Where can I find additional details, specifications and documents for a 641777-2?
Additional datasheets, footprints and schematics for 641777-2 are listed on our Part Details page. You can also find images and similar parts to 641777-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641777-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641777-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641777-2 fall under?
The 641777-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Adapters.
Can I view similar or alternative parts?
You can view similar parts to 641777-2 when available in the Rectangular Connector Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641777-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 641777-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641777-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 641777-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641777-2 often in real-time on the comparison pages.
What if I can't find stock of 641777-2?
You can fill out our help required form which you can use to request a quote for 641777-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.