Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
188,974
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
37,795
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
6,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
5,674
in stock
|
Buy Now | |
TE Store
from US$0.31
|
3,556
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
3,500
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
2,455
in stock
|
Buy Now | |
Boersig
from US$0.26
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
14
in stock
|
Buy Now | |
element14
from US$0.31
|
14
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon |
Operating Voltage | 600VAC |
Housing Material | Glass-Filled Nylon |
Agency/Standard | UL, VDE, CSA |
UL Flammability Rating | UL 94V-2 |
Comment | "For all positions except 2, 6 and 8 position cap housings.", With NIBS. |
Packaging Quantity | 500 |
Packaging Method | Bag |
Product Type | Accessory |
Accessory Type | Cap Housing Adapter |
UMNL STR/REL ADAPTER NATL | Heilind Electronics |
Pin&Socket Connectors NATURAL NYLON CAP | Rapid Electronics |
UMNL STR/REL ADAPTER NATL Strain Relief Accessory Type: Strain Relief Adapter Primary Product Material: Nylon Primary Product Color: Natural UL Flammability Rating: UL 94V-2 Packaging Method: Bag Strain Relief Adapter Nylon Natural UL 94V-2 | Connector Strain Relief | Part Number: 641777-1 | Internal Number: 641777-1 | TE Connectivity | TE Store |
CAP HOUSING ADAPTER UL94V-2 | TTI Europe |
Strain Relief Housing Adapter, 600VAC, CSA, UL, VDE, Universal MATE-N-LOK Series | TE Connectivity 641777-1 | RS Americas |
Cap Housing Adapter, Mate-N-Lok Conn | Newark Electronics |
Accessory Type:Strain Relief | element14 |
Universal MATE-N-LOK Natural Nylon Housing Cap Adapter | Future Electronics |
Connector Accessories Cap Housing Adapter Nylon Natural | Avnet America |
STRAIN RELIEF, MATE-N-LOK | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | Universal MATE-N-LOK Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 641777-1?
Additional datasheets, footprints and schematics for 641777-1 are listed on our Part Details page. You can also find images and similar parts to 641777-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641777-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641777-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641777-1 fall under?
The 641777-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Adapters.
Can I view similar or alternative parts?
You can view similar parts to 641777-1 when available in the Rectangular Connector Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641777-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641777-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641777-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Chip One Stop, Rapid Electronics and TE Store have stock available or on a lead time for 641777-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641777-1 often in real-time on the comparison pages.
What if I can't find stock of 641777-1?
You can fill out our help required form which you can use to request a quote for 641777-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.