Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.24
|
315
in stock
|
Buy Now | |
Heilind Electronics
from US$5.49
|
945
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.49
|
220
in stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
8
in stock
|
Buy Now | |
Future Electronics
from US$3.69
|
-
|
Buy Now | |
Avnet America
from US$3.44
|
-
|
Buy Now | |
TE Store
from US$6.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Row-to-Row Spacing | .5in |
Height | 26.416mm |
Length | 40.64mm |
Width | 33.147mm |
Operating Voltage | 600VAC |
Housing Material | Nylon GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
Packaging Quantity | 1 |
Packaging Method | Box |
Housing Type | Plug |
Operating Temperature Range | -55 – 85°C |
PLUG,HIGH CURRENT,4 CIRCUIT | Heilind Electronics |
Plug,high Current,4 Circuit Rohs Compliant: Yes |Amp Te Connectivity 641685-1 | Newark Electronics |
Commercial 4 Position Dual Row Panel Mount High Current Plug Connector | Future Electronics |
Conn Power PL 4 POS ST Panel Mount 4 Terminal 1 Port | Avnet America |
Special Order: PLUG,HIGH CURRENT,4 CIRCUIT Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 13.97 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 641685-1 | Internal Number: 641685-1 | 13.97 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 641685-1?
Additional datasheets, footprints and schematics for 641685-1 are listed on our Part Details page. You can also find images and similar parts to 641685-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641685-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641685-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641685-1 fall under?
The 641685-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 641685-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641685-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641685-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641685-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, Chip One Stop and Future Electronics have stock available or on a lead time for 641685-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641685-1 often in real-time on the comparison pages.
What if I can't find stock of 641685-1?
You can fill out our help required form which you can use to request a quote for 641685-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.