Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Color | Black |
---|---|
Primary Product Material | Nylon |
Number of Positions | 2 |
UL Flammability Rating | UL 94V-2 |
For Use With | MTA-156 Connectors |
Comment | 1 piece - 2 position only. |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Mounting Accessory Type | Panel Mount End Cap |
Panel Mount End Cap, Mta-156 Connector | Newark Electronics |
MTA-156 2 Position Nylon With Attachment Panel End Cap | Future Electronics |
Connector Accessories 2 POS Panel Mount End Cap Nylon Black | Avnet America |
02P MTA156 CONN HSG,END CAP Connector Cover Type: End Cap Primary Product Color: Black Primary Product Material: Nylon Number of Positions: 2 End Cap Black Nylon 2 | Connector Cap & Cover | Part Number: 641533-1 | Internal Number: 641533-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 641533-1?
Additional datasheets, footprints and schematics for 641533-1 are listed on our Part Details page. You can also find images and similar parts to 641533-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641533-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641533-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641533-1 fall under?
The 641533-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 641533-1 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641533-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641533-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641533-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 641533-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641533-1 often in real-time on the comparison pages.
What if I can't find stock of 641533-1?
You can fill out our help required form which you can use to request a quote for 641533-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.