Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1141924 |
Fully Insulated | No |
---|---|
Insulation Material | Nylon |
Plating Material | Tin |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Barrel Type | Closed |
Overall Length | .7in, 17.811mm |
Accepts Wire Insulation Diameter Range | 2.08mm, .082in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .12 – .20mm², 26 – 24AWG, 238 – 475CMA |
Mating Tab Width | 4.75mm, .187in |
Voltage (Max) | 300V |
RU (UL Component Program) | No |
CSA Certified | No |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Yellow |
Packaging Quantity | 5000 |
Packaging Method | Package |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | Yes |
Insertion Force | Normal |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
Recept Pidg Faston 26-24 187 Rohs Compliant: Yes |Amp Te Connectivity 641321-2 | Newark Electronics |
Quick Disconnect Terminal 24-26AWG RCP 18.28mm 5.84mm Tin Tape | Avnet America |
Recept PIDG Faston 26-24 187 | TE Connectivity 641321-2 | RS Americas |
RECEPT PIDG FASTON 26-24 187 Quick Disconnect Terminal Type: Receptacle Wire Size: 26 – 24 AWG Wire Size: .12 – .20 mm² Wire Size: 238 – 475 CMA Mating Tab Width: 4.75 mm Receptacle 26 – 24 AWG .12 – .20 mm² 238 – 475 CMA | Quick Disconnect | Part Number: 641321-2 | Internal Number: 641321-2 | Alias Number: 1141924 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 641321-2?
Additional datasheets, footprints and schematics for 641321-2 are listed on our Part Details page. You can also find images and similar parts to 641321-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641321-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641321-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641321-2 fall under?
The 641321-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 641321-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641321-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 641321-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641321-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 641321-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641321-2 often in real-time on the comparison pages.
What if I can't find stock of 641321-2?
You can fill out our help required form which you can use to request a quote for 641321-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.