Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$53.61
|
No stock
|
Buy Now | |
Rapid Electronics
from US$53.67
|
15
in stock
|
Buy Now | |
Conrad
from US$49.19
|
15
in stock
|
Buy Now | |
element14
from US$68.98
|
6
in stock
|
Buy Now | |
Farnell
from US$51.83
|
6
in stock
|
Buy Now | |
Schukat Electronic
from US$34.40
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$39.89
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$50.63
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Mating Post Length | .295in, 7.49mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .38µm, 15µin |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 2.54mm |
Connector Length | .7in, 17.78mm |
Connector Height | 2.54mm, .1in |
Operating Voltage | 250VAC |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Natural |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
UL File Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Retention | Without |
Strain Relief | Without |
Circuit Application | Signal |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn Unshrouded Header HDR 5 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | End |
---|---|
Overall Length | 115mm |
Cut Type | Bevel |
Cutting Capacity Max | 2mm |
Cutting Edge Hardness | 56° |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Knipex 64 12 115 Electronics End Cutting Nippers | Rapid Electronics |
Front-cutter, with a small facet Precision pliers for the finest cutting work e.g. in electronics and precision mechanics. Precision box joint hinge Low-friction dual spring for gentle and even opening Together with a fine layer of oil, the polishing or mirror polishing (only design 2) provides excellent protection against rust – no flaking chrome parts causing faults in the circuit Cutting edges additionally induction hardened, cutting hardness min. 56 HRC. Cutting head: special tool steel in special quality, forged, oil-hardenedThis text is machine translated. | Conrad |
End Cutting Nipper 115mm | Schukat Electronic |
Pliers | Transfer Multisort Elektronik |
End Cutting Nippers | Newark Electronics |
Where can I find additional details, specifications and documents for a 641211-5?
Additional datasheets, footprints and schematics for 641211-5 are listed on our Part Details page. You can also find images and similar parts to 641211-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641211-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641211-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641211-5 fall under?
The 641211-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 641211-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641211-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 641211-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641211-5 have stock available?
Authorised distributors including Rapid Electronics, Conrad, element14, Farnell and Schukat Electronic have stock available or on a lead time for 641211-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641211-5 often in real-time on the comparison pages.
What if I can't find stock of 641211-5?
You can fill out our help required form which you can use to request a quote for 641211-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.