Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
09P Mta156 Hrd Fl Ra Fb 30Au |Amp Te Connectivity 641210-9 | Newark Electronics |
FRCTN LK HDR RA 9P Square post gold | Rapid Electronics |
TE Connectivity 09P MTA156 HRD FL RA FB 30AU Headers & Wire Housings FRCTN LK HDR RA 9P Square post gold | Distrelec |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Header |
Product Range | MTA-156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 641210-9?
Additional datasheets, footprints and schematics for 641210-9 are listed on our Part Details page. You can also find images and similar parts to 641210-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641210-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641210-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641210-9 fall under?
The 641210-9 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 641210-9 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641210-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 641210-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641210-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 641210-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641210-9 often in real-time on the comparison pages.
What if I can't find stock of 641210-9?
You can fill out our help required form which you can use to request a quote for 641210-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.